DLA - DSCC-VID-V62/03613
MICROCIRCUIT, DIGITAL, CMOS, 16-BIT DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 16 December 2002 |
| Status: | inactive |
| Page Count: | 30 |
Document History
January 16, 2018
MICROCIRCUIT, DIGITAL, CMOS, 16-BIT DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 16-bit Digital Signal Processor microcircuit, with an operating temperature range of -55°C to +125°C and of -40°C to +80°C.
March 22, 2012
MICROCIRCUIT, DIGITAL, CMOS, 16-BIT DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 16-bit Digital Signal Processor microcircuit, with an operating temperature range of -55°C to +125°C and of -40°C to +80°C.
February 22, 2006
MICROCIRCUIT, DIGITAL, CMOS, 16-BIT DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 16-bit Digital Signal Processor microcircuit, with an operating temperature range of -55°C to +125°C and of -40°C to +80°C.
DSCC-VID-V62/03613
December 16, 2002
MICROCIRCUIT, DIGITAL, CMOS, 16-BIT DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
A description is not available for this item.