scope:
This specification covers the requirements for the packaging of covered and bare welding rods and electrodes as required for each level of protection (see 6.5.1).
The classes of unit containers are as follows, as specified (see 6.2).
Classes of unit Container net
containers Unit form weight
_____________________ __________________ ____________________
Class 1a Metal Covered electrodes - cut 12 pounds and
container lengths under
Class 1b Metal Covered electrodes - cut 50 pounds and
container lengths under
Class 1c Vacuum Covered electrodes - cut 20 pounds and
package lengths under
Class 2 Fiber Covered electrodes - cut 1 pounds and
container lengths under
Class 3a Spools Bare electrodes and rods 2-½ pounds or
- continuous length less
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Naval Sea Systems Command, SEA 03Q42, 2531 Jefferson Davis Highway, Arlington, VA 22242-5160 by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Classes of unit Container net
containers Unit form weight
______________________ ____________________ ____________________
Class 3b Spools Bare electrodes and rods 750 pounds or
- continuous length less
Class 3c Rims Bare electrodes and rods 25, 50, or 60
- continuous length pounds (as
specified)
Class 3d Coils Bare electrodes and rods 65 pounds and
- continuous length under
Class 3e Coils Bare electrodes and rods Over 65 pounds
- continuous length
Class 4 Drums Bare electrodes and rods (as specified by
- continuous length the purchaser)
Class 5 (see Covered or bare 50 pounds and
3.6.1.1.1.5) electrodes - cut lengths under
Class 6a Bare electrodes and rods 5 or 10 pounds
Fiberboard box - cut lengths
Class 6b Bare rods - cut lengths 25 pounds
Fiberboard box
Class 6c Bare rods - cut lengths 50 pounds
Fiberboard box
Class 6d Spiral- Bare electrodes and rods 5 or 10 pounds
wound fiber tube - cut lengths
Class 7 Bundles Bare rods - 36-inch cut 5, 10, 25, or
lengths 50 pounds
Class 8 Plastic Bare electrodes and rods 3 or 10 pounds
- cut lengths
Class 9 Sacks, Flux - granular See 3.6.1.1.1.9
drums, and and 6.2
metal containers
intended Use:
This specification is intended for use in control of packaging of welding filler metals whether in rods or electrodes. The packaging and marking requirements specified herein are intended to... View More
This specification is intended for use in control of packaging of welding filler metals whether in rods or electrodes. The packaging and marking requirements specified herein are intended to ensure proper and safe storage, stowage, and transportation of electrodes and welding rods for direct shipment to Government activities; shipments processed at a military activity; as a reference in section 5 of commodity specifications; and for preparing packaging and marking requirements in acquisitioning documents.
View Less