AIR FORCE - MIL-DTL-5886/1

CYLINDER, AIRCRAFT OXYGEN, LOW PRESSURE, NONSHATTERABLE

inactive
Organization: AIR FORCE
Publication Date: 24 March 1995
Status: inactive
Page Count: 2
scope:

This specification is approved for use by all Departments and Agencies of the Department of Defense.

The requirements for acquiring the product described herein shall consist of this specification and MIL-C-5886.

The Part or Identifying Number (PIN) shall be as follows: M5886/1- (applicable dash number from table I). TABLE I. Dash number and characteristics

DASH SUPERSEDED INTERNAL WEIGHT LBS LENGTH DIA INCHES NUMBER OF NUMBER TYPES VOLUME MAX INCHES MAX MAX OPENINGS CU IN MIN ------------------------------------------------------------------------------------------- 1 A-6 280 3.75 14.500 5.750 1 MIL-C-5435 2 B-3 280 3.75 15.000 5.750 2 MIL-C-5436 3 D-2 500 5.75 23.500 5.750 2 MIL-C-5887 4 F-1 1000 10.00 18.000 10.125 2 MIL-C-5888 5 F-2 1000 11.00 44.500 5.750 2 MIL-C-5889 6 G-1 2100 18.00 24.500 12.562 2 MIL-C-5890 7 J-1 18000 155.00 49.250 24.500 2 MIL-C-5891

Document History

February 13, 2009
CYLINDER, AIRCRAFT OXYGEN, LOW PRESSURE, NONSHATTERABLE
This specification is approved for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the product described herein shall consist of this specification...
February 10, 2009
CYLINDER, AIRCRAFT OXYGEN, LOW PRESSURE, NONSHATTERABLE
This specification is approved for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the product described herein shall consist of this specification...
June 19, 2000
CYLINDER, AIRCRAFT OXYGEN, LOW PRESSURE, NONSHATTERABLE
This specification is approved for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the product described herein shall consist of this specification...
November 27, 1996
CYLINDER, AIRCRAFT OXYGEN, LOW PRESSURE, NONSHATTERABLE
A description is not available for this item.
MIL-DTL-5886/1
March 24, 1995
CYLINDER, AIRCRAFT OXYGEN, LOW PRESSURE, NONSHATTERABLE
This specification is approved for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the product described herein shall consist of this specification...

References

Advertisement