CSA - Z245.15-96

Steel Valves

inactive
Organization: CSA
Publication Date: 1 October 1996
Status: inactive
Page Count: 81
scope:

General

This Standard covers steel valves primarily intended for use in oil or gas pipeline systems. The following types of valves are covered:

(a) gate valves;

(b) plug valves;

(c) ball valves; and

(d) check valves.

Size, Nominal Pressure Class, and Category

Size

This Standard covers valves in sizes from NPS 2 to NPS 60, inclusive. (Refer to Appendix A, Table A1.)

Nominal Pressure Class This Standard covers valves having cold working-pressure ratings designated by nominal pressure classes from PN 20 to PN 420, inclusive. The standard nominal pressure classes are shown in Table 2. (ANSI class designations are shown in Appendix B.)

Category This Standard covers valves in the following categories: (a) Category I - valves without requirements for proven notch toughness; and (b) Category II - valves with requirements for proven notch toughness.

End Configuration This Standard covers standard end requirements for flanged, buttwelding, and wafer-type valves. Other end configurations are considered nonstandard and are subject to agreement between the purchaser and the manufacturer.

Document History

August 1, 2022
Steel valves
General This Standard covers steel valves primarily intended for use in oil or gas pipeline systems. The Scope as presented within the valve reference standard(s) takes precedence without...
January 1, 2017
Steel valves
General This Standard covers steel valves primarily intended for use in oil or gas pipeline systems. The following types of valves are covered: a) gate valves; b) plug valves; c) ball valves; and...
December 1, 2009
Steel valves
A description is not available for this item.
September 1, 2009
Steel valves
General This Standard covers steel valves primarily intended for use in oil or gas pipeline systems. The following types of valves are covered: gate valves; plug valves; ball valves; and check...
September 1, 2009
Steel valves
General This Standard covers steel valves primarily intended for use in oil or gas pipeline systems. The following types of valves are covered: a) gate valves; b) plug valves; c) ball valves; and...
September 1, 2009
Steel valves
General This Standard covers steel valves primarily intended for use in oil or gas pipeline systems. The following types of valves are covered: (a) gate valves; (b) plug valves; (c) ball valves;...
December 1, 2007
Steel Valves
A description is not available for this item.
December 1, 2005
Steel Valves
General This Standard covers steel valves primarily intended for use in oil or gas pipeline systems. The following types of valves are covered: (a) gate valves; (b) plug valves; (c) ball valves;...
May 1, 2001
Steel Valves
General This Standard covers steel valves primarily intended for use in oil or gas pipeline systems. The following types of valves are covered: (a) gate valves; (b) plug valves; (c) ball valves;...
Z245.15-96
October 1, 1996
Steel Valves
General This Standard covers steel valves primarily intended for use in oil or gas pipeline systems. The following types of valves are covered: (a) gate valves; (b) plug valves; (c) ball valves;...
March 1, 1995
Steel Valves
General This Standard covers steel valves primarily intended for use in oil or gas pipeline systems. The following types of valves are covered: (a) gate valves; (b) plug valves; (c) ball valves;...

References

Advertisement