IEEE - PC63.19 D3.12
American National Standard for Methods of Measurement of Compatibility between Wireless Communications Devices and Hearing Aids
| Organization: | IEEE |
| Publication Date: | 10 January 2006 |
| Status: | inactive |
| Page Count: | 154 |
scope:
This standard applies to both wireless communications devices (WDs) and hearing aids. It sets forth uniform methods of measurement and parametric requirements for the electromagnetic and operational compatibility and accessibility of hearing aids used with wireless communications devices, including cordless, cellular, Personal Communications Service (PCS) phones and Voice over Internet Protocol (VoIP) devices, operating in the range of 800 MHz to 3 GHz. However, this version is focused on existing services, which are in common use. Accordingly, in this version tests are provided for services in the 800 - 950 MHz and 1.6 - 2.5 GHz frequency bands. Future versions may add tests for other frequency bands, as they come into more common use.
This standard is intended to apply to all types of hearing aids with acoustic output, including, as examples, behind-the-ear (BTE), in-the-ear (ITE), in-the-canal (ITC), and completely-in-the-ca
The field levels called for in various places shall be maintained within the limits for RF safety, set forth in ANSI C95.1-1999, IEEE Standard for Safety Levels with Respect to Human Exposure to Radio Frequency Electromagnetic Fields, 3 kHz to 300 GHz.
Document History