NAVY - MIL-M-24784/16
MANUAL, EXPERIMENTAL ELECTRONIC AND INTERIOR COMMUNICATION (IC) EQUIPMENT REQUIREMENTS
| Organization: | NAVY |
| Publication Date: | 6 September 1994 |
| Status: | inactive |
| Page Count: | 33 |
scope:
This specification sets forth content requirements for the preparation of technical manuals covering the installation, operation, maintenance, and parts support (without services of manufacturer's representatives) of experimental electronic and interior communication (IC) equipment (see 6.5.3) of military or commercial design (see 6.5.1).
Except when the manual will be used by the Navy for operational evaluation, experiment manuals shall be written to the level of an engineer familiar with the type of equipment involved. The level of writing for these manuals to be used during operational evaluation shall be the same as that of service test manuals (see MIL-M-24784/15).
intended Use:
The technical manuals prepared to this specification are intended to be used for installation, operation, maintenance, repair, and parts support of experimental, electronic and IC equipments and... View More
Document History