BSI - BS EN 2264
Nuts, Anchor, Self-Locking, Floating, Two Lug Incremental Counterbore, in Alloy Steel, Cadmium Plated MoS2 Lubricated - Classification : 900 MPa (at Ambient Temperature) /235 Degrees C
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 15 December 1996 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Nuts): | 49.030.30 |
Document History
BS EN 2264
December 15, 1996
Nuts, Anchor, Self-Locking, Floating, Two Lug Incremental Counterbore, in Alloy Steel, Cadmium Plated MoS2 Lubricated - Classification : 900 MPa (at Ambient Temperature) /235 Degrees C
A description is not available for this item.