ISO 8655-2
Piston-Operated Volumetric Apparatus - Part 2: Piston Pipettes
| Organization: | ISO |
| Publication Date: | 15 September 2002 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Measurement of volume, mass, density, viscosity): | 17.060 |
scope:
This part of ISO 8655 specifies
- metrological requirements,
- maximum permissible errors,
- requirements for marking and
- information to be provided for users,
for air-displacement (type A) and positive-displacemen
NOTE General requirements and definitions of terms of piston-operated volumetric apparatus are given in ISO 8655-1. Conformity testing (type evaluation) of piston-operated volumetric apparatus is given in ISO 8655-6. Alternative test methods such as photometric and titrimetric methods will be the subject of a future Part 7 to ISO 8655. For all other tests (e.g. quality assurance by the supplier, analytical and measuring equipment quality assurance by the user) see ISO 8655-6 or alternative test methods. For safety requirements of electrically powered piston pipettes, see IEC 61010-1.
Document History