AFNOR - NF EN 60660

Insulators - Tests on indoor post insulators of organic material for systems with nominal voltages greater than 1 kV up to but non including 300 kV

active, Most Current
Organization: AFNOR
Publication Date: 1 October 2000
Status: active
Page Count: 30
ICS Code (Insulators): 29.080.10

Document History

NF EN 60660
October 1, 2000
Insulators - Tests on indoor post insulators of organic material for systems with nominal voltages greater than 1 kV up to but non including 300 kV
A description is not available for this item.
Advertisement