DS/EN 4012
Aerospace series - Nuts, bihexagonal, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), MoS2 coated - Classification: 1550 MPa (at ambient temperature)/425 °C
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 25 February 2005 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This standard specifies the characteristics of self-locking bihexagonal nuts in NI-PH2601, MoS2 coated, for aerospace applications. Classification: 1500 MPa /425 °C.
Document History
DS/EN 4012
February 25, 2005
Aerospace series - Nuts, bihexagonal, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), MoS2 coated - Classification: 1550 MPa (at ambient temperature)/425 °C
This standard specifies the characteristics of self-locking bihexagonal nuts in NI-PH2601, MoS2 coated, for aerospace applications. Classification: 1500 MPa /425 °C.
February 25, 2003
Aerospace series - Nuts, bihexagonal, self-locking, in heat resisting nickel base alloy NI-P100HT (Inconel 718), MoS2 coated - Classification: 1500 MPa (at ambient temperature)/425°C
This standard specifies the characteristics of self-locking bihexagonal nuts in NI-P100HT, MoS2 coated, for aerospace applications. Classification: 1 500 MPa 1) 425 °C 2)
Aerospace series – Nuts, bihexagonal, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), MoS2 coated – Classification: 1 550 MPa (at ambient temperature) / 425 °C
This document specifies the characteristics of self-locking bihexagonal nuts in NI-PH2601, MoS2 coated, for aerospace applications. Classification: 1 550 MPa / 425 °C .