DS/EN ISO 15103-1

Plastics - Poly(phenylene ether) (PPE) moulding and extrusion materials - Part 1: Designation system and basis for specifications

inactive, Most Current
Organization: DS
Publication Date: 11 August 2004
Status: inactive
Page Count: 18
ICS Code (Thermoplastic materials): 83.080.20
scope:

This part of EN ISO 15103 establishes a system of designation for PPE thermoplastic materials, which may be used as the basis for specifications. The types of PPE plastic are differentiated from each other by a classification system based on appropriate levels of the designatory properties: a) temperature of deflection under load; b) Charpy notched impact strength; c) flammability, and on information about basic polymer parameters, intended application and/or method of processing, important properties, additives, colorants, fillers and reinforcing materials.

Document History

DS/EN ISO 15103-1
August 11, 2004
Plastics - Poly(phenylene ether) (PPE) moulding and extrusion materials - Part 1: Designation system and basis for specifications
This part of EN ISO 15103 establishes a system of designation for PPE thermoplastic materials, which may be used as the basis for specifications. The types of PPE plastic are differentiated from each...
Advertisement