DLA - SMD-5962-87657

MICROCIRCUIT, LINEAR, BIPOLAR, RF/IF AMPLIFIER WITH AGC, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 15 April 1988
Status: inactive
Page Count: 8
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 1590 Wideband amplifier with AGC

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline G A-1 (8-lead, .370" × .185"), can package

Power supply voltage (VCC) - - - - - - - - - - - - - +18 V dc Output supply - - - - - - - - - - - - - - - - - - - - +18 V dc AGC supply - - - - - - - - - - - - - - - - - - - - - VCC Differential input, voltage - - - - - - - - - - - - - 5.0 V dc Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 60 seconds) - - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - - +175°C Power dissipation (PD) - - - - - - - - - - - - - - - 240 mW Thermal resistance (θJC) - - - - - - - - - - - - - - See MIL-M-38510, appendix C. Thermal resistance (θJA) - - - - - - - - - - - - - - 160°C/W

Power supply voltage (VCC) - - - - - - - - - - - - - 6 V dc to 15.0 V dc Ambient operating temperature range (TA) - - - - - - −55 to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

January 19, 2018
MICROCIRCUIT, LINEAR, BIPOLAR, RF/IF AMPLIFIER WITH AGC, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
April 25, 2012
MICROCIRCUIT, LINEAR, BIPOLAR, RF/IF AMPLIFIER WITH AGC, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
April 27, 2006
MICROCIRCUIT, LINEAR, BIPOLAR, RF/IF AMPLIFIER WITH AGC, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
October 2, 2001
MICROCIRCUIT, LINEAR, BIPOLAR, RF/IF AMPLIFIER WITH AGC, MONOLITHIC SILICON
A description is not available for this item.
May 17, 1994
MICROCIRCUIT, LINEAR, BIPOLAR, RF/IF AMPLIFIER WITH AGC, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-87657
April 15, 1988
MICROCIRCUIT, LINEAR, BIPOLAR, RF/IF AMPLIFIER WITH AGC, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
Advertisement