DS/EN ISO 1516

Determination of flash/no flash - Closed cup equilibrium method

active, Most Current
Buy Now
Organization: DS
Publication Date: 1 May 2002
Status: active
Page Count: 22
ICS Code (Petroleum products in general): 75.080
ICS Code (Paints and varnishes): 87.040
scope:

The standard specifies a method to determine if paints, varnishes, paint binders, solvents, petroleum or related products, when maintained at a selected equilibrium temperature and under the conditions of the test, give off sufficient flammable vapour to cause ignition on application of an external source of flame applied in a standard manner.

Document History

DS/EN ISO 1516
May 1, 2002
Determination of flash/no flash - Closed cup equilibrium method
The standard specifies a method to determine if paints, varnishes, paint binders, solvents, petroleum or related products, when maintained at a selected equilibrium temperature and under the...

References

Advertisement