DS/INF 87
Designation system for steel - Additional symbols for steel names
inactive, Most Current
| Organization: | DS |
| Publication Date: | 17 May 1993 |
| Status: | inactive |
| Page Count: | 23 |
| ICS Code (Steels): | 77.080.20 |
scope:
This Information Circular is a supplement to EN 10027-1. It deals with additional symbols for steel names. These additional symbols are those symbols which are used in addition to the principal symbols defined according to EN 10027-1 where the latter are not sufficient for a complete abbreviated identification of a steel or a steel product.
Document History
DS/INF 87
May 17, 1993
Designation system for steel - Additional symbols for steel names
This Information Circular is a supplement to EN 10027-1. It deals with additional symbols for steel names. These additional symbols are those symbols which are used in addition to the principal...