JSA - JIS B 2356-2
Connections for General Use and Fluid Power - Ports and Stud Ends with ISO 261 Threads with Elastomeric or Metal-to-Metal Sealing - Part 2: Stud Ends with Elastomeric Sealing (Type E)
active, Most Current
Buy Now
| Organization: | JSA |
| Publication Date: | 20 August 2000 |
| Status: | active |
| ICS Code (Piping and couplings): | 23.100.40 |
| ICS Code (Metal fittings): | 23.040.40 |
Document History
May 20, 2021
Connections for general use and fluid power -- Ports and stud ends with ISO 261 threads with elastomeric or metal-to-metal sealing -- Part 2: Stud ends with elastomeric sealing (type E)
A description is not available for this item.
JIS B 2356-2
August 20, 2000
Connections for General Use and Fluid Power - Ports and Stud Ends with ISO 261 Threads with Elastomeric or Metal-to-Metal Sealing - Part 2: Stud Ends with Elastomeric Sealing (Type E)
A description is not available for this item.