NAVY - MS14115
CASSETTES & REELS, PROJECTION, MOTION-PICTURE, SUPER 8MM
| Organization: | NAVY |
| Publication Date: | 1 April 1974 |
| Status: | inactive |
| Page Count: | 27 |
scope:
THIS STANDARD PROVIDES THE DIMENSIONS AND SPECIFICATIONS FOR CASSETTES AND REELS TO BE USED WITH COMPATIBLY DESIGNED SUPER 8 GAUGE MOTION-PICTURE PROJECTORS.
FOUR MODELS OF CASSETTES ARE SPECIFIED; MODEL A FOR NOMINAL 50-FOOT SIZE REELS, MODEL B FOR NOMINAL 100-FOOT SIZE REELS, MODEL C FOR NOMINAL 220-FOOT SIZE REELS, AND MODEL D FOR NOMINAL 400-FOOT SIZE REELS. THE CASSETTES SHALL USE SUPER 8 MOTION-PICTURE FILM WITH NOMINAL 50 AND 100-FOOT CAPACITY MOTION PICTURE REELS MEETING THE DIMENSIONAL SPECIFICATIONS OF AMERICAN NATIONAL STANDARD ANSI PH22.160, PROJECTION REELS FOR SUPER 8 MOTION-PICTURE FILM. REELS FOR THE NOMINAL 220-FOOT AND 400-FOOT CASSETTES SHALL MEET THE DIMENSIONAL REQUIREMENTS SPECIFIED IN THIS STANDARD.
A SYSTEM OF CODE NOTCHES TO AUTOMATICALLY CUE PROJECTOR MECHANISM TO NECESSARY SOUND AND SPEED FUNCTIONS IS ALSO SPECIFIED.
Document History