BSI - BS ISO/IEC 4873
Information Technology - ISO 8-Bit Code for Information Interchange - Structure and Rules for Implementation
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 28 February 1992 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Coding of character sets): | 35.040.10 |
scope:
An 8-bit code derived from, and compatible with, 7-bit coded character set specified in ISO/IEC 646. The characteristics of the 8-bit coded character set are also in conformance with the code extension techniques specified in ISO 2022.
Document History
BS ISO/IEC 4873
February 28, 1992
Information Technology - ISO 8-Bit Code for Information Interchange - Structure and Rules for Implementation
An 8-bit code derived from, and compatible with, 7-bit coded character set specified in ISO/IEC 646. The characteristics of the 8-bit coded character set are also in conformance with the code...