FORD WSS-M4D644-A3

POLYPROPYLENE (PP) HOMOPOLYMER, HEAT STABILIZED, 40 % MINERAL FILLED, CONTROLLED RHEOLOGY, 25 % MINIMUM RECYCLED CONTENT MOLDING COMPOUND

inactive
Buy Now
Organization: FORD
Publication Date: 31 July 1997
Status: inactive
Page Count: 6
scope:

1. SCOPE

The material defined by this specification is a 40 % mineral filled injection molding compound based on 25 % minimum recycled polypropylene homopolymer obtained from post consumer sources with controlled rheologic properties.

Document History

October 14, 2005
POLYPROPYLENE (PP) HOMOPOLYMER, HEAT STABILIZED, 40% MINERAL FILLED, CONTROLLED RHEOLOGY, 25% MINIMUM RECYCLED CONTENT MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 40% mineral filled injection molding compound based on 25% minimum recycled polypropylene homopolymer obtained from post consumer sources with...
FORD WSS-M4D644-A3
July 31, 1997
POLYPROPYLENE (PP) HOMOPOLYMER, HEAT STABILIZED, 40 % MINERAL FILLED, CONTROLLED RHEOLOGY, 25 % MINIMUM RECYCLED CONTENT MOLDING COMPOUND
1. SCOPE The material defined by this specification is a 40 % mineral filled injection molding compound based on 25 % minimum recycled polypropylene homopolymer obtained from post consumer sources...

References

Advertisement