IEC 60079-15
Electrical apparatus for explosive gas atmospheres – Part 15: Construction, test and marking of type of protection "n" electrical apparatus
| Organization: | IEC |
| Publication Date: | 1 March 2005 |
| Status: | inactive |
| Page Count: | 168 |
| ICS Code (Electrical apparatus for explosive atmospheres): | 29.260.20 |
scope:
This part of IEC 60079 specifies requirements for the construction, testing and marking for Group II electrical apparatus with type of protection, "n" intended for use in explosive gas atmospheres.
This part is applicable to non-sparking electrical apparatus and also to electrical apparatus with parts or circuits producing arcs or sparks or having hot surfaces which, if not protected in one of the ways specified in this standard, could be capable of igniting a surrounding explosive gas atmosphere. This standard describes several different methods by which this can be achieved which may be combined with other methods described in IEC 60079-0.
This part supplements the general requirements in IEC 60079-0. The relationship of IEC 60079-0 to this part is as indicated in Table 1.
Document History