DLA - A-A-55429B

FUSEHOLDER, BLOCK, CLASS H, 100 AMPERE, 600 V AC, ONE, TWO, AND THREE POLE

inactive
Organization: DLA
Publication Date: 1 February 2006
Status: inactive
Page Count: 7
scope:

This CID covers the general requirements for one, two, and three pole, 100 ampere, 600 V AC, type H fuseholder blocks. Fuseholders covered by this CID are intended for commercial/industrial applications.

Document History

June 8, 2022
FUSEHOLDER, BLOCK, CLASS H, 100 AMPERE, 600 V AC, ONE, TWO, AND THREE POLE
This commercial item description (CID) covers the general requirements for one, two, and three pole, 100 ampere, 600 V AC, type H fuseholder blocks. Fuseholders covered by this CID are intended for...
October 5, 2017
FUSEHOLDER, BLOCK, CLASS H, 100 AMPERE, 600 V AC, ONE, TWO, AND THREE POLE
This commercial item description (CID) covers the general requirements for one, two, and three pole, 100 ampere, 600 V AC, type H fuseholder blocks. Fuseholders covered by this CID are intended for...
July 14, 2012
FUSEHOLDER, BLOCK, CLASS H, 100 AMPERE, 600 V AC, ONE, TWO, AND THREE POLE
This commercial item description (CID) covers the general requirements for one, two, and three pole, 100 ampere, 600 V AC, type H fuseholder blocks. Fuseholders covered by this CID are intended for...
May 3, 2007
FUSEHOLDER, BLOCK, CLASS H, 100 AMPERE, 600 V AC, ONE, TWO, AND THREE POLE
This commercial item description (CID) covers the general requirements for one, two, and three pole, 100 ampere, 600 V AC, type H fuseholder blocks. Fuseholders covered by this CID are intended for...
A-A-55429B
February 1, 2006
FUSEHOLDER, BLOCK, CLASS H, 100 AMPERE, 600 V AC, ONE, TWO, AND THREE POLE
This CID covers the general requirements for one, two, and three pole, 100 ampere, 600 V AC, type H fuseholder blocks. Fuseholders covered by this CID are intended for commercial/industrial...
February 16, 2001
FUSEHOLDER, BLOCK, CLASS H, 100 AMPERE, 600 V AC, ONE, TWO, AND THREE POLE
This CID covers the general requirements for one, two, and three pole, 100 ampere, 600 V AC, type H fuseholder blocks. Fuseholders covered by this CID are intended for commercial/industrial...
February 11, 2000
FUSEHOLDER, BLOCK, CLASS H, 100 AMPERE, 600 V AC, ONE, TWO, AND THREE POLE
A description is not available for this item.
October 1, 1993
FUSEHOLDER, BLOCK, CLASS H, 100 AMPERE, 600 V AC, ONE, TWO, AND THREE POLE
A description is not available for this item.
Advertisement