NPFC - MIL-PRF-1/1147

ELECTRON TUBE, MICROWAVE NOISE SOURCE TYPE 6782

inactive
Buy Now
Organization: NPFC
Publication Date: 29 June 1999
Status: inactive
Page Count: 7
scope:

This specification is approved for use by all Departments and Agencies of the Department of Defense.

The requirements for acquiring the electron tube described herein shall consist of this document and the latest issue of MIL-PRF-1.

DESCRIPTION: Gaseous discharge diode, S band. 12/

Cathode: Filamentary type.

Dimensions: In accordance with outline drawing (see figure 3).

Base: Miniature Bi-pin, in accordance with outline drawing (see figure 3).

Mounting position: Any.

ABSOLUTE RATINGS:

GENERAL:

The Preproduction sample approval requirements in Signal Corps Drawing SC-A-46600 hereby replace any qualification requirements existing in or otherwise referable to the data in this specification sheet.

(Copies of Signal Corps Drawing SC-A-46600, "Preproduction Sample Approval in Lieu of Qualification Requirements in Specifications," may be obtained from the acquiring activity or as directed by the contracting officer.

Qualification - Required. 13/ 14/

Holding Period - 168 hours. )

Document History

July 18, 2015
ELECTRON TUBE, MICROWAVE NOISE SOURCE TYPE 6782
A description is not available for this item.
August 4, 2009
ELECTRON TUBE, MICROWAVE NOISE SOURCE TYPE 6782
A description is not available for this item.
March 31, 2004
ELECTRON TUBE, MICROWAVE NOISE SOURCE TYPE 6782
A description is not available for this item.
MIL-PRF-1/1147
June 29, 1999
ELECTRON TUBE, MICROWAVE NOISE SOURCE TYPE 6782
This specification is approved for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the electron tube described herein shall consist of this document...
June 1, 1989
ELECTRON TUBE, MICROWAVE NOISE SOURCE TYPE 6782
A description is not available for this item.
January 20, 1961
ELECTRON TUBE, MICROWAVE NOISE SOURCE TYPE 6782
A description is not available for this item.
July 17, 1959
ELECTRON TUBE, MICROWAVE NOISE SOURCE TYPE 6782
A description is not available for this item.

References

Advertisement