IEC 62041

Power transformers, power supply units, reactors and similar products EMC requirements

inactive
Buy Now
Organization: IEC
Publication Date: 1 August 2003
Status: inactive
Page Count: 36
ICS Code (Electromagnetic compatibility (EMC)): 33.100
ICS Code (Transformers. Reactors): 29.180
scope:

This international product family standard applies to independent transformers, reactors and power supply units covered by IEC 60989 and the IEC 61558 series of standards. It prescribes the electromagnetic compatibility requirements for emission and immunity in the frequency range 0 Hz to 1 000 MHz.

Transformers, reactors and power supply units delivered with or incorporated in an appliance or equipment shall comply with the relevant EMC standard applicable to that appliance or equipment. However this standard may be used as a guide to test the transformers, reactors and power supply units separately before incorporating them in the appliance or equipment.

This EMC standard covers only performance. Abnormal operation of the transformer, reactor and power supply unit (e.g. simulated faults in the electric circuitry for testing purposes or functional safety by influence of electromagnetic phenomena) are not taken into consideration in this standard.

NOTE   When the term transformer is used, it covers transformers, reactors and power supplies where applicable.

This standard does not apply to:

 - motor-generator sets;

 - uninterruptible power supplies (UPS) covered by IEC 62040;

 - power supply units covered by IEC 61204, (i.e. DC-DC converters, DC power and distribution equipment and power supply units for use in applications covered by IEC 60950, IEC 61010-1, IEC 60601-1 and IEC 60065);

 - step-down converters covered by IEC61347-1 and 61347-2-2;

 - power supplies and converters for use with or in products covered by IEC 61347-2-2.

Document History

August 1, 2017
Transformers, power supplies, reactors and similar products – EMC requirements
This document is applicable to transformers, reactors and power supply units covered by the IEC 61558 series of standards. This document deals with the electromagnetic compatibility requirements for...
August 1, 2010
Safety of transformers, reactors, power supply units and combinations thereof – EMC requirements
This international product family standard applies to transformers, reactors, power supply units and combinations thereof covered by the IEC 61558 series of standards. This standard deals with the...
IEC 62041
August 1, 2003
Power transformers, power supply units, reactors and similar products EMC requirements
This international product family standard applies to independent transformers, reactors and power supply units covered by IEC 60989 and the IEC 61558 series of standards. It prescribes the...

References

Advertisement