NPFC - MIL-R-23452
ROCKET MOTOR, MARK 25 MODS 0, 1, 2 AND 3
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 19 July 1982 |
| Status: | active |
| Page Count: | 12 |
scope:
This specification establishes the requirements for the Rocket Motor Mark 25 Mods 0, 1, and 2 (see 6.1).
The Rocket Motor Mark 25 will consist of the following Mods:
Mod 0 - 30° Canted nozzle
Mod 1 - 15° Canted nozzle
Mod 2 - 0° Canted nozzle
intended Use:
The solid rocket propellant motor covered by this specification is intended for jet assisted takeoff use on piloted aircraft.
Document History
June 28, 2019
Rocket Motor Mark 25 Mods 0, 1, & 2
A description is not available for this item.
November 13, 1986
ROCKET MOTOR, MARK 25 MODS 0, 1, 2 AND 3
A description is not available for this item.
MIL-R-23452
July 19, 1982
ROCKET MOTOR, MARK 25 MODS 0, 1, 2 AND 3
This specification establishes the requirements for the Rocket Motor Mark 25 Mods 0, 1, and 2 (see 6.1).
The Rocket Motor Mark 25 will consist of the following Mods:
Mod 0 - 30° Canted nozzle
Mod...