ASD-STAN PREN 2576

Aerospace Series Bolts in Heat Resisting Steel FE-PA92HT(A286) Classification: 900 MPa/650 Degrees Celsius Technical Specification

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 22 May 1987
Status: active
Page Count: 23
scope:

Scope and field of application

This standard specifies the technical, qualification and quality assurance requirements for bolts in material FE FA92-HT(A286) of tensile strength class 900MPa at room temperature, maximum test temperature of material 650°C.

Primarily for Aerospace applications it is applicable to such bolts when referenced on the product standard or definition document.

Document History

ASD-STAN PREN 2576
May 22, 1987
Aerospace Series Bolts in Heat Resisting Steel FE-PA92HT(A286) Classification: 900 MPa/650 Degrees Celsius Technical Specification
Scope and field of application This standard specifies the technical, qualification and quality assurance requirements for bolts in material FE FA92-HT(A286) of tensile strength class 900MPa at room...

References

Advertisement