DS/EN 14035-10
Fireworks - Part 10: Double Bangers - Specification and test methods
inactive, Most Current
| Organization: | DS |
| Publication Date: | 29 September 2004 |
| Status: | inactive |
| Page Count: | 35 |
| ICS Code (Explosives. Pyrotechnics and fireworks): | 71.100.30 |
scope:
This document specifies requirements for the construction, performance, primary packaging and labelling of double bangers and the corresponding test methods. It is applicable to fireworks which are classified as double bangers in category 2 in EN 14035-2. It is applicable to double bangers which contain pyrotechnic report composition that is black powder.
Document History
DS/EN 14035-10
September 29, 2004
Fireworks - Part 10: Double Bangers - Specification and test methods
This document specifies requirements for the construction, performance, primary packaging and labelling of double bangers and the corresponding test methods. It is applicable to fireworks which are...