DLA - SMD-5962-88505
MICROCIRCUIT, LINEAR, 10-BIT ANALOG-TO-DIGITAL CONVERTER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 19 July 1988 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function 01 AD573 10-bit A/D converter w/microprocessor interface 02 AD673 8-bit A/D converter w/microprocessor interface
The case outline shall be as designated in appendix C of MIL-M-38510 and as follows:
Outline letter Case outline R D-8 (20 lead, 1.060" × .310" × .200"), dual-in-line package
VCC to digital common - - - - - - - - - - - - - - - - - - - +7 V dc VEE to digital common - - - - - - - - - - - - - - - - - - - −16.5 V dc Analog common to digital common - - - - - - - - - - - - - - - ±1 V dc Analog input to analog common - - - - - - - - - - - - - - - ±15 V dc Control inputs - - - - - - - - - - - - - - - - - - - - - - - 0 V to VCC Digital outputs (high impedance state) - - - - - - - - - - 0 V to VCC Storage temperature range - - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering 10 seconds) - - - - - - - - - - - 300°C Power dissipation (PD) - - - - - - - - - - - - -- - - - - - 800 mW Thermal resistance (θJA) - - - - - - - - - - - - - - - - - - 85°C/W Thermal resistance (θJC) - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C
VCC - - - - - - - - - - - - - - - - - - - +5 V dc VEE - - - - - - - - - - - - - - - - - - - −15 V dc Ambient operating temperature range (TA) - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History