DS/ETS 300394-4-2 Ed.1
Terrestrial Trunked Radio (TETRA); Conformance testing specification; Part 4: Protocol testing specification for Direct Mode Operation (DMO); Sub-part 2: Abstract Test Suite (ATS) for Mobile Station to Mobile Station (MS-MS) Air Interface (AI)
| Organization: | DS |
| Publication Date: | 23 December 1999 |
| Status: | active |
| ICS Code (Terrestrial Trunked Radio (TETRA)): | 33.070.10 |
scope:
This ETS contains the Abstract Test Suites (ATS) to test the TETRA Direct Mode Operation (DMO) MS to MS protocol at layer 3, called Direct Mode Call Control (DMCC) and the MS to MS protocol at layer 2, the Medium Access Control (MAC) protocol. The DMCC and MAC protocols are specified in ETS 300 396-1 [1] and in ETS 300 396-3 [2]. The Test Suite Structure (TSS) and Test Purposes (TPs) for these ATSs are defined in ETS 300 394-4-1 [3]. The objective of these test specifications are to provide a basis for approval tests for TETRA equipment giving a high probability of air interface inter-operability between different manufacturer's TETRA equipment.
Document History