DLA - SMD-5962-89458

MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 14-STAGE BINARY RIPPLE COUNTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 4 October 1990
Status: inactive
Page Count: 12
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54HCT4020 14-stage binary ripple counter, TTL compatible inputs

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package

Supply voltage range (VCC) - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage range - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC output voltage range- - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC input diode current - - - - - - - - - - - ±20 mA DC output diode current (per pin) - - - - - ±20 mA DC drain current (per pin) - - - - - - - - ±25 mA DC VCC or GND current - - - - - - - - - - - ±50 mA Storage temperature range - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - 500 mW 2/ Lead temperature (soldering, 10 seconds) - - +300°C Thermal resistance, junction-to-case (θJC) - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - +175°C

Supply voltage range (VCC) - - - - - - - - - +4.5 V dc to +5.5 V dc Input voltage range (VIN) - - - - - - - - - 0.0 V to VCC Output voltage range (VOUT) - - - - - - - - 0.0 V to VCC

Case operating temperature range (TC)- - - −55°C to +125°C Input rise or fall time (tr, tf): VCC = 4.5 V - - - - - - - - - - - - - - 0 to 500 ns Maximum input pulse frequency (fMAX): TC = +25°C, VCC = 4.5 V - - - - - - - - - 25 MHz TC = −55°C to +125°C, VCC = 4.5 V - - - - 16 MHz Minimum pulse width (tw1): TC = +25°C, VCC = 4.5 V - - - - - - - - - 20 ns TC = −55°C to +125°C, VCC = 4.5 V - - - - 30 ns Minimum reset pulse width (tw2): TC = +25°C, VCC = 4.5 V - - - - - - - - - 20 ns TC = −55°C to 125C, VCC = 4.5 V - - - - - 30 ns Minimum reset removal time (trem): TC = +25°C, VCC = 4.5 V - - - - - - - - - 10 ns TC = −55°C to +125°C, VCC = 4.5 V - - - - 15 ns

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

December 13, 2019
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 14-STAGE BINARY RIPPLE COUNTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
November 6, 2012
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 14-STAGE BINARY RIPPLE COUNTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
July 13, 2006
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 14-STAGE BINARY RIPPLE COUNTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.  
SMD-5962-89458
October 4, 1990
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 14-STAGE BINARY RIPPLE COUNTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
Advertisement