IEC/TS 60695-11-3

Fire Hazard Testing - Part 11-3: Test Flames - 500 W Flames - Apparatus and Confirmational Test Methods

inactive
Buy Now
Organization: IEC
Publication Date: 1 March 2000
Status: inactive
Page Count: 112

Document History

August 1, 2012
Fire hazard testing – Part 11-3: Test flames – 500 W flames – Apparatus and confirmational test methods
This part of IEC 60695-11 provides detailed requirements for the production of either of two 500 W nominal, pre-mixed type test flames. The approximate overall height of each flame is 125 mm. Two...
April 1, 2004
Fire Hazard Testing - Part 11-3: Test Flames - 500 W Flames - Apparatus and Confirmational Test Methods
This technical specification provides detailed requirements for the production of a 500 W nominal, pre-mixed type test flame. The approximate overall height is 125 mm. Two test flames are described:...
IEC/TS 60695-11-3
March 1, 2000
Fire Hazard Testing - Part 11-3: Test Flames - 500 W Flames - Apparatus and Confirmational Test Methods
A description is not available for this item.
Advertisement