ETSI - ETS 300 474- 1
Radio Equipment and Systems (RES); Digital Enhanced Cordless Telecommunications (DECT); Generic Access Profile (GAP); Profile Requirement List and Profile-Specific Implementation Conformance Statement (ICS) Proforma; Part 1: Portable Radio Termination (PT)
| Organization: | ETSI |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 53 |
scope:
This European Telecommunication Standard (ETS) provides the profile Requirment List and profilespecific Implementation Conformance Statement (profile ICS) proforma for the Digital Enhanced Cordless Telecommunications (DECT) Generic Access Profile (GAP) at the Portable radio Termination (PT) as defined in ETS 300 444 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [7].
The supplier of an implementation which is claimed to conform to ETS 300 444 [1] is required to complete a copy of the Protocol Implementation Conformance Statement (PICS) proforma ETS 300 476 parts 1, 2, 3 and 7 [2], [3], [4] and [5] with the replacements from annex A of this ETS, as well as, a copy of the and profile-specific ICS proforma provided in annex B of this ETS.
Document History