DIN EN 1664
Prevailing torque type all-metal hexagon nuts with flange (ISO 7044:1997, modified)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 February 1998 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Nuts): | 21.060.20 |
scope:
This European Standard specifies the characteristics of prevailing torque type all-metal hexagon nuts with flange and threads from M5 up to M20 inclusive, in product grade A for threads up to and including Ml 6 and product grade B for threads above M16 and with property classes 8, 1O and 12.
Document History
DIN EN 1664
February 1, 1998
Prevailing torque type all-metal hexagon nuts with flange (ISO 7044:1997, modified)
This European Standard specifies the characteristics of prevailing torque type all-metal hexagon nuts with flange and threads from M5 up to M20 inclusive, in product grade A for threads up to and...