IEC 60183

Guide to the Selection of High-Voltage Cables

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 1990
Status: inactive
Page Count: 27
ICS Code (Cables): 29.060.20
scope:

This standard is applicable to high-voltage cables. It is intended to give guidance in the selection of the conductor size, insulation level and construction of cable to be used on three-phase alternating current systems operating at voltages exceeding 1 kV. It also summarizes the information which is necessary to enable the appropriate selection to be made.

Unless explicitly mentioned in particular clauses, the contents are applicable to cables of any type. For the time being, only alternating current systems are dealt with; direct current systems may be considered in a future publication.

Document History

January 1, 2015
Guidance for the selection of high-voltage A.C. cable systems
This International Standard is intended to give guidance in the selection of a.c. high-voltage cables and cable systems with extruded insulation and mainly to be used on three-phase alternating...
IEC 60183
January 1, 1990
Guide to the Selection of High-Voltage Cables
This standard is applicable to high-voltage cables. It is intended to give guidance in the selection of the conductor size, insulation level and construction of cable to be used on three-phase...
January 1, 1984
Guide to the Selection of High-Voltage Cables
This standard is applicable to high-voltage cables. It is intended to give guidance in the selection of the conductor size, insulation level and construction of cable to be used on three-phase...

References

Advertisement