DS/ETS 300771-1

Broadband Integrated Services Digital Network (B-ISDN) - Digital Subscriber Signalling System No. two (DSS2) protocol - B-ISDN user-network interface layer 3 specification for point-to-multipoint call/bearer control - Part 1: Protocol specification [ITU-T Recommendation Q.2971 (1995), modified]

inactive, Most Current
Organization: DS
Publication Date: 3 February 1999
Status: inactive
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

This European Telecommunication Standard (ETS) specifies the stage three of on-demand connection-oriented point-to-multipoint unidirectional single bearer connection Release 1 basic telecommunication services for the pan-European Broadband Integrated Services Digital Network (B-ISDN) as provided at the T B reference point or coincident S B and T B reference point (as defined in ITU-T Recommendation I.413 [2]) by means of the Digital Subscriber Signalling System No. two (DSS2) protocol. Stage three identifies the protocol procedures and switching functions needed to support a telecommunication service (see CCITT Recommendation I.130 [1]). In addition, this ETS specifies the protocol requirements at the T B reference point where the service is provided to the user via a private B-ISDN.

Document History

DS/ETS 300771-1
February 3, 1999
Broadband Integrated Services Digital Network (B-ISDN) - Digital Subscriber Signalling System No. two (DSS2) protocol - B-ISDN user-network interface layer 3 specification for point-to-multipoint call/bearer control - Part 1: Protocol specification [ITU-T Recommendation Q.2971 (1995), modified]
This European Telecommunication Standard (ETS) specifies the stage three of on-demand connection-oriented point-to-multipoint unidirectional single bearer connection Release 1 basic telecommunication...

References

Advertisement