DS/ISO 3744

Acoustics - Determination of sound power levels of noise sources using sound pressure - Engineering method in an essentially free field over a reflecting plane

inactive
Organization: DS
Publication Date: 21 November 1994
Status: inactive
Page Count: 42
ICS Code (Acoustic measurements and noise abatement in general): 17.140.01
scope:

This standard specifies a method for measuring the sound pressure levels on a measurement surface enveloping the source and for calculating the sound power level produced by the source. It gives requirements for the engineering grade of accuracy for the test environment and instrumentation as well as techniques for obtaining the surface sound pressure level from which the sound power level of the source is calculated.

Document History

DS/ISO 3744
November 21, 1994
Acoustics - Determination of sound power levels of noise sources using sound pressure - Engineering method in an essentially free field over a reflecting plane
This standard specifies a method for measuring the sound pressure levels on a measurement surface enveloping the source and for calculating the sound power level produced by the source. It gives...
Acoustics - Determination of sound power levels of noise sources - Engineering methods for free-field conditions ove r a reflecting plane
The standard specifies the basic acoustic requirements for t he measurement of sound pressure levels for machines and equ ipment under free-field conditions over a reflecting plane, and calculation...
Advertisement