DOD - DSCC-DWG-04038
WIRE, ELECTRICAL, COMPOSITE, POLYAMIDE BRAID, POLYTETRAFLUOROETHYLENE/POLYIMIDE INSULATED, NORMAL WEIGHT, NICKEL COATED, COPPER CONDUCTOR, 260 DEG. C, 600 VOLT
inactive
Buy Now
| Organization: | DOD |
| Publication Date: | 12 July 2004 |
| Status: | inactive |
| Page Count: | 10 |
Document History
February 18, 2021
WIRE, ELECTRICAL, COMPOSITE, POLYAMIDE BRAID, POLYTETRAFLUOROETHYLENE/POLYIMIDE INSULATED, SMOOTH SURFACE, NORMAL WEIGHT, NICKEL COATED, COPPER CONDUCTOR, 260 °C, 600 VOLT
Wires conforming to this drawing are intended for use when military specifications do not exist for wires that will perform the required function. This drawing is intended to prevent the...
June 15, 2020
WIRE, ELECTRICAL, COMPOSITE, POLYAMIDE BRAID, POLYTETRAFLUOROETHYLENE/POLYIMIDE INSULATED, SMOOTH SURFACE, NORMAL WEIGHT, NICKEL COATED, COPPER CONDUCTOR, 260 °C, 600 VOLT
Wires conforming to this drawing are intended for use when military specifications do not exist for wires that will perform the required function. This drawing is intended to prevent the...
June 20, 2019
WIRE, ELECTRICAL, COMPOSITE, POLYAMIDE BRAID, POLYTETRAFLUOROETHYLENE/POLYIMIDE INSULATED, SMOOTH SURFACE, NORMAL WEIGHT, NICKEL COATED, COPPER CONDUCTOR, 260°C, 600 VOLT
Wires conforming to this drawing are intended for use when military specifications do not exist for wires that will perform the required function. This drawing is intended to prevent the...
June 26, 2015
WIRE, ELECTRICAL, COMPOSITE, POLYAMIDE BRAID, POLYTETRAFLUOROETHYLENE/POLYIMIDE INSULATED, SMOOTH SURFACE, NORMAL WEIGHT, NICKEL COATED, COPPER CONDUCTOR, 260°C, 600 VOLT
Wires conforming to this drawing are intended for use when military specifications do not exist for wires that will perform the required function. This drawing is intended to prevent the...
September 8, 2010
WIRE, ELECTRICAL, COMPOSITE, POLYAMIDE BRAID, POLYTETRAFLUOROETHYLENE/POLYIMIDE INSULATED, NORMAL WEIGHT, NICKEL COATED, COPPER CONDUCTOR, 260 DEGREE C, 600 VOLT
Wires conforming to this drawing are intended for use when military specifications do not exist for wires that will perform the required function. This drawing is intended to prevent the...
March 6, 2009
WIRE, ELECTRICAL, COMPOSITE, POLYAMIDE BRAID, POLYTETRAFLUOROETHYLENE/POLYIMIDE INSULATED, NORMAL WEIGHT, NICKEL COATED, COPPER CONDUCTOR, 260 DEGREE C, 600 VOLT
Wires conforming to this drawing are intended for use when military specifications do not exist for wires that will perform the required function. This drawing is intended to prevent the...
June 11, 2007
WIRE, ELECTRICAL, COMPOSITE, POLYAMIDE BRAID, POLYTETRAFLUOROETHYLENE/POLYIMIDE INSULATED, NORMAL WEIGHT, NICKEL COATED, COPPER CONDUCTOR, 260°C, 600 VOLT
Wires conforming to this drawing are intended for use when military specifications do not exist for wires that will perform the required function. This drawing is intended to prevent the...
DSCC-DWG-04038
July 12, 2004
WIRE, ELECTRICAL, COMPOSITE, POLYAMIDE BRAID, POLYTETRAFLUOROETHYLENE/POLYIMIDE INSULATED, NORMAL WEIGHT, NICKEL COATED, COPPER CONDUCTOR, 260 DEG. C, 600 VOLT
A description is not available for this item.