DS/EN ISO 9241-7

Ergonomic requirements for office work with visual display terminals (VDTs) - Part 7: Requirements for display with reflections

inactive, Most Current
Organization: DS
Publication Date: 13 July 1998
Status: inactive
Page Count: 42
ICS Code (IT terminal and other peripheral equipment): 35.180
ICS Code (Ergonomics): 13.180
scope:

This standard establishes image quality requirements for VDTs used in luminous environments that may cause reflections from the screen. The requirements are stated as performance or design specifications, and test methods are provided. It applies to the ergonomic design of direct-view electronic displays for office tasks, including such activities as data entry, text processing and interactive inquiry. Office tasks are performed indoors, without exposure to direct sunlight. The recommendations can possibly be appropriate for other tasks, including process control, graphic design and computer-aided design, but their applicability has not been established. It applies to monochrome and multicolour displays and to VDTs for which its test method is suitable.

Document History

DS/EN ISO 9241-7
July 13, 1998
Ergonomic requirements for office work with visual display terminals (VDTs) - Part 7: Requirements for display with reflections
This standard establishes image quality requirements for VDTs used in luminous environments that may cause reflections from the screen. The requirements are stated as performance or design...

References

Advertisement