DS/EN 22234
Packaging - Complete, filled transport packages - Stacking tests using static load
inactive, Most Current
| Organization: | DS |
| Publication Date: | 23 April 1993 |
| Status: | inactive |
| ICS Code (Complete, filled transport packages): | 55.180.40 |
scope:
The standard specifies a method of making a stacking test on a complete, filled transport package. This test may be used to assess the performance of a package in terms of its strength or the protection that it offers to its contents when it is subjected to stacking. The test may also be used to investigage performance under particular conditions of loading.
Document History
DS/EN 22234
April 23, 1993
Packaging - Complete, filled transport packages - Stacking tests using static load
The standard specifies a method of making a stacking test on a complete, filled transport package. This test may be used to assess the performance of a package in terms of its strength or the...