NPFC - MIL-M-23813
MICROPHONES, INTERCOMMUNICATION AND ANNOUNCING SYSTEMS, NAVAL SHIPBOARD
| Organization: | NPFC |
| Publication Date: | 21 December 1964 |
| Status: | active |
| Page Count: | 17 |
scope:
- This specification covers microphones designed for use in intercommunication and announcing systems aboard Naval ships. The microphones are noise canceling types suitable for use in noisy areas.
- Microphones shall be of the following types, as specified (see 6.2):
Type M124/SIC - Hand held, equipped with 18 inch length of MCOS-5 cable and six pin connector (rep lace- ment for type IC/MPM-3). M125/SIC - Hand held, equipped with 120 inch coil cord and six pin connector (replacement for types IC/MPM-6 and M-114/U). M132/SIC - Hand held, equipped with 120 inch coil cord and six pin connector (replacement for type IC/MPM-4). M131/WIC - Hand held, equipped with 120 inch coil cord and ten pin connector (replacement for type M-106/U).
intended Use:
- The microphones covered by this specification are intended for use with intercommunication and announcing equipment aboard Naval ships.
Document History