DLA - SMD-5962-89976 REV A

MICROCIRCUIT, LINEAR, HIGH SPEED, PRECISION, JFET, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 25 November 1992
Status: inactive
Page Count: 13
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 LT1055A High speed precision JFET operational amplifier 02 LT1056A High speed precision JFET operational amplifier 03 LT1055 High speed precision JFET operational amplifier 04 LT1056 High speed precision JFET operational amplifier

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline G A-1 (5-lead, .370" × .185"), can

Supply voltage (VS) . . . . . . . . . . . . . . . ±20 V dc Differential input voltage (VID) . . . . . . . . . ±40 V dc Input voltage (VIH) . . . . . . . . . . . . . . . ±20 V dc Output short circuit duration . . . . . . . . . . Indefinite Power dissipation (PD) . . . . . . . . . . . . . . 500 mW Storage temperature range . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . +300°C Thermal resistance, junction-to-case (θJC) . . . . See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA) . . 150°C/W Junction Temperature (TJ) . . . . . . . . . . . +150°C

Supply voltage range (VS) . . . . . . . . . . . . ±15 V dc Operating ambient temperature range (TA) . . . . . −55°C to +125°C Common-mode input voltage (VOH) . . . . . . . . . 0 V

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

December 11, 2006
MICROCIRCUIT, LINEAR, HIGH SPEED, PRECISION, JFET, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-89976 REV A
November 25, 1992
MICROCIRCUIT, LINEAR, HIGH SPEED, PRECISION, JFET, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
August 16, 1991
MICROCIRCUIT, LINEAR, HIGH SPEED, PRECISION, JFET, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement