CEN - EN ISO 8849

Small craft - Electrically operated direct-current bilge-pumps

inactive
Organization: CEN
Publication Date: 1 October 2003
Status: inactive
Page Count: 14
ICS Code (Small craft): 47.080

Document History

May 1, 2021
Small craft - Electrically operated bilge pumps
This document specifies requirements for electrically operated bilge pumps intended for use in removing bilge water. It applies to: — direct current (DC) bilge pumps which operate at a nominal...
October 1, 2018
Small craft - Electrically operated direct-current bilge pumps
This International Standard specifies requirements for electrically operated direct-current bilge pumps intended for use in removing bilge water from small craft with a hull length up to 24 m. It...
EN ISO 8849
October 1, 2003
Small craft - Electrically operated direct-current bilge-pumps
A description is not available for this item.

References

Advertisement