ISO 5458

Geometrical Product Specifications (GPS) - Geometrical Tolerancing - Positional Tolerancing

inactive
Buy Now
Organization: ISO
Publication Date: 15 December 1998
Status: inactive
Page Count: 16
ICS Code (Limits and fits): 17.040.10
scope:

This International Standard describes positional tolerancing. This tolerancing method is applied to the location of a point, of a line nominally straight and of a surface nominally plane, e.g. the centre of a sphere, the axis of a hole or shaft and the median surface of a slot.

NOTE Profile tolerancing is used when lines are not intended to be straight or surfaces are not intended to lie in a plane; see ISO 1660.

Document History

May 1, 2018
Geometrical product specifications (GPS) - Geometrical tolerancing - Pattern and combined geometrical specification
This document establishes complementary rules to ISO 1101 to be applied to pattern specifications and defines rules to combine individual specifications, for geometrical specifications e.g. using the...
ISO 5458
December 15, 1998
Geometrical Product Specifications (GPS) - Geometrical Tolerancing - Positional Tolerancing
This International Standard describes positional tolerancing. This tolerancing method is applied to the location of a point, of a line nominally straight and of a surface nominally plane, e.g. the...
January 1, 1987
Technical Drawings - Geometrical Tolerancing - Positional Tolerancing
A description is not available for this item.

References

Advertisement