DS/EN 13465
Ventilation for buildings - Calculation methods for the determination of air flow rates in dwellings
| Organization: | DS |
| Publication Date: | 29 April 2004 |
| Status: | inactive |
| Page Count: | 35 |
| ICS Code (Ventilation and air-conditioning systems): | 91.140.30 |
scope:
This Standard specifies methods to calculate basic whole house air flow rates for single family houses and individual apartments up to the size of approximately 1000 m3. This European Standard my be used for applications such as energy loss calculations, heat load calculations and indoor air quality evaluations. The same basic method apply for these different applications, the input parameter values being selected according to the requirements of the specific application. This standard covers natural, mechanical extract and balanced ventilation systems. Flows due to window opening are also considered, but only as a single effect (i.e. no cross ventilation). Therefore, the application is limited mainly to the heating season.
Document History