DS/HD 355.1 S3

High-voltage switches. Part 1: High-voltage switches for rated voltages above 1 kV and less than 52 kV

inactive, Most Current
Organization: DS
Publication Date: 24 May 1996
Status: inactive
ICS Code (Switches): 29.120.40
scope:

This standard is applicable to three-phase alternating current switches and switch-disconnectors designed for indoor and outdoor installation for rated voltages above 1 kV and less than 52 kV and power frequencies up to and including 60 Hz.

Document History

DS/HD 355.1 S3
May 24, 1996
High-voltage switches. Part 1: High-voltage switches for rated voltages above 1 kV and less than 52 kV
This standard is applicable to three-phase alternating current switches and switch-disconnectors designed for indoor and outdoor installation for rated voltages above 1 kV and less than 52 kV and...
Advertisement