ASTM International - ASTM D5684-19a
Standard Terminology Relating to Pile Floor Coverings
| Organization: | ASTM International |
| Publication Date: | 1 July 2019 |
| Status: | active |
| Page Count: | 5 |
| ICS Code (Floor coverings): | 97.150 |
scope:
1.1 This terminology is a compilation of all terminology developed by Subcommittee D13.21 on Pile Floor Coverings.
1.2 This terminology is unique to the pile floor covering industry. Meanings of the same terms used outside the industry can be found in other compilations or in other dictionaries of general usage.
1.3 In addition to being a specialized dictionary, D5684 is also useful for managing the Terminology of the Subcommittee.
1.4 Terms listed under the jurisdiction of Subcommittee D13.21.
1.5 For definitions of other textile terms see Terminology D123.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.