DLA - SMD-5962-87677 REV A

MICROCIRCUIT, LINEAR, HIGH SPEED SAMPLE AND HOLD AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 10 July 1992
Status: inactive
Page Count: 11
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 HA-5330 High speed sample and hold amplifier

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline C D-1 (14-lead, .785" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Voltage between V+ and supply/signal ground - - - - - - - - +20 V dc Voltage between V− and supply/signal ground - - - - - - - - −20 V dc Voltage between supply ground and signal ground - - - - - - ±2.0 V dc Differential input voltage - - - - - - - - - - - - - - - - ±24 V dc Digital input voltage (S/H pin) - - - - - - - - - - - - - - +8.0 V dc, −6.0 V dc Output current 1/ - - - - - - - - - - - - - - - - - - - - - ±17 mA Storage temperature range - - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD): Case C - - - - - - - - - - - - - - - - - - - - - - - - - 1.33 W 2/ Case 2 - - - - - - - - - - - - - - - - - - - - - - - - - 1.32 W 3/ Lead temperature (soldering, 10 seconds) - - - - - - - - - +275°C Thermal resistance, junction-to-case (θJC): Cases C and 2 - - - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA): Case C - - - - - - - - - - - - - - - - - - - - - - - - - 75°C/W Case 2 - - - - - - - - - - - - - - - - - - - - - - - - - 76°C/W Junction temperature (TJ) - - - - - - - - - - - - - - - - - +175°C

Operating supply voltage (VSUPPLY) - - - - - - - - - - - - - ±15 V dc Analog input voltage (VS) - - - - - - - - - - - - - - - - - ±10 V dc Input logic low voltage (VIL) - - - - - - - - - - - - - - - 0 V dc to 0.8 V dc Input logic high voltage (VIH) - - - - - - - - - - - - - - - 2.0 V dc to 5.0 V dc Ambient operating temperature range (TA) - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

July 22, 2020
MICROCIRCUIT, LINEAR, HIGH SPEED, SAMPLE AND HOLD AMPLIFIER, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
February 4, 2015
MICROCIRCUIT, LINEAR, HIGH SPEED, SAMPLE AND HOLD AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
February 9, 2009
MICROCIRCUIT, LINEAR, HIGH SPEED SAMPLE AND HOLD AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
September 18, 2002
MICROCIRCUIT, LINEAR, HIGH SPEED SAMPLE AND HOLD AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-87677 REV A
July 10, 1992
MICROCIRCUIT, LINEAR, HIGH SPEED SAMPLE AND HOLD AMPLIFIER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
May 2, 1989
MICROCIRCUIT, LINEAR, HIGH SPEED SAMPLE AND HOLD AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
Advertisement