ISO 4126-1

Safety devices for protection against excessive pressure Part 1: Safety valves

inactive
Buy Now
Organization: ISO
Publication Date: 15 February 2004
Status: inactive
Page Count: 32
ICS Code (Protection against excessive pressure): 13.240
scope:

This part of this European Standard specifies general requirements for safety valves irrespective of the fluid for which they are designed.

It is applicable to safety valves having a flow diameter of 6 mm and above which are for use at set pressures of 0,1 bar gauge and above. No limitation is placed on temperature.

This is a product standard and is not concerned with applications for safety valves.

Document History

June 1, 2016
Safety devices for protection against excessive pressure - Part 1: Safety valves AMENDMENT 1
A description is not available for this item.
July 15, 2013
Safety devices for protection against excessive pressure - Part 1: Safety valves
This part of ISO 4126 specifies general requirements for safety valves irrespective of the fluid for which they are designed. It is applicable to safety valves having a flow diameter of 4 mm and...
ISO 4126-1
February 15, 2004
Safety devices for protection against excessive pressure Part 1: Safety valves
This part of this European Standard specifies general requirements for safety valves irrespective of the fluid for which they are designed. It is applicable to safety valves having a flow diameter...
January 1, 1991
Safety Valves - Part 1: General Requirements
A description is not available for this item.

References

Advertisement