DS 419
Code of Practice for the structural use of aluminium
inactive
| Organization: | DS |
| Publication Date: | 8 October 2001 |
| Status: | inactive |
| Page Count: | 121 |
| ICS Code (Metal structures): | 91.080.10 |
scope:
See Danish abstract.
Document History
June 9, 2006
Supplement No. 1 to DS 419:2001, Code of Practice for the structural use of aluminium
This supplement covers chapter 5 (partial coefficiencs, accidental action, material design parameters, structures susceptible to fatigue and testing)
DS 419
October 8, 2001
Code of Practice for the structural use of aluminium
See Danish abstract.
January 1, 1984
Dansk Ingeniørforening's Code of Practice for the structural use of aluminium
This code together with DS 409 and DS 410 forms the basis for the design and construction of aluminium structures. Thin-plate structures (thickness less than 3 mm) are not covered by DS 419; they are...