DS 680

ISO metric coarse threads from 1 to 68 mm diameter - Limits

active, Most Current
Organization: DS
Publication Date: 7 February 1991
Status: active
Page Count: 8
ICS Code (Metric screw threads): 21.040.10
scope:

The standard specifies ISO metric threads with a basic profile in accordance with DS/ISO 68. The limits of the roundings in the bottom of the thread is in accordance with DS/ISO 96 5/1, where R = 0,144 P = H/6 for max. size and R min = 0,125 P = H/7 for min. size for the inner diameter d 3. The standard includes limits for coarse threads with diameter from 1 to 68 mm and with the normally used tolerance classes.

Document History

DS 680
February 7, 1991
ISO metric coarse threads from 1 to 68 mm diameter - Limits
The standard specifies ISO metric threads with a basic profile in accordance with DS/ISO 68. The limits of the roundings in the bottom of the thread is in accordance with DS/ISO 96 5/1, where R =...
Advertisement