NPFC - A-A-59377

COUPLING ASSEMBLY, QUICK-DISCONNECT, SEXLESS TYPE

inactive
Buy Now
Organization: NPFC
Publication Date: 1 February 1999
Status: inactive
Page Count: 10
scope:

This commercial item description covers the performance requirements for the quick-disconnect coupling assemblies, sexless type. The quick-disconnect, sexless couplings are used to provide a positive seal disconnect between components of an aircraft fuel servicing system. The sexless coupling assembly shall be either a valved (dry break) or valveless (wet break) straight or fitting configuration with a 2-or 3-inch sexless end connection on one end, and a 2-or 3-inch adapter end connection on the other end. The valved coupling assembly shall prevent leakage when the valve is in the closed position. The valveless coupling assembly shall not prevent leakage when the coupling half is disconnected from its attachment.

The coupling assemblies shall be of the following types and classes, as specified (see 6.1):

Type 1 Straight configuration Type 2 Fitting configuration

Class A Valved (dry break) Class B Valveless (wet break)

Document History

March 15, 2021
Coupling Assembly, Quick-Disconnect, Sexless Type
A description is not available for this item.
June 13, 2016
COUPLING ASSEMBLY, QUICK-DISCONNECT, SEXLESS TYPE
This Commercial Item Description (CID) covers the performance requirements for the quick-disconnect coupling assemblies, sexless type. The quick-disconnect, sexless couplings are used to provide a...
June 10, 2015
Coupling Assembly, Quick-Disconnect, Sexless Type
A description is not available for this item.
May 21, 2010
Coupling Assembly, Quick-Disconnect, Sexless Type
A description is not available for this item.
May 31, 2005
COUPLING ASSEMBLY, QUICK-DISCONNECT, SEXLESS TYPE
A description is not available for this item.
August 15, 2000
COUPLING ASSEMBLY, QUICK-DISCONNECT, SEXLESS TYPE
This Commercial Item Description (CID) covers the performance requirements for the quick-disconnect coupling assemblies, sexless type. The quick-disconnect, sexless couplings are used to provide a...
A-A-59377
February 1, 1999
COUPLING ASSEMBLY, QUICK-DISCONNECT, SEXLESS TYPE
This commercial item description covers the performance requirements for the quick-disconnect coupling assemblies, sexless type. The quick-disconnect, sexless couplings are used to provide a positive...

References

Advertisement