DLA - SMD-5962-87524 REV A
MICROCIRCUIT, LINEAR, LINE RECEIVER, DUAL DIFFERENTIAL, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 12 April 1993 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 9637A Dual differential line driver
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline P D-4 (8-lead, ¼" × ⅜"), dual-in-package
Supply voltage range - - - - - - - - - - - - - - - - - −0.5 V dc to + 7.0 V dc Input voltage - - - - - - - - - - - - - - - - - - - - ±15 V dc Differential input voltage - - - - - - - - - - - - - - ±15 V dc Output voltage range - - - - - - - - - - - - - - - - - −0.5 V dc to 5.5 V dc Output sink current - - - - - - - - - - - - - - - - - 50 mA Storage temperature range - - - - - - - - - - - - - - −65°C to +175°C Internal power dissipation, (PD) 2/ - - - - - - - - - 400 mW Lead temperature (soldering, 60 seconds) - - - - - - - +300°C Thermal resistance, junction-to-case (θJC) Case P - - - - - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Junction Temperature (TJ)- - - - - - - - - - - - - - - +175°C
Supply voltage (VCC) - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Ambient operating temperature range (TA) - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History